SMC Corporation of America Pneumatic Manual Control Valves VM430-01-34B

Description
SMC VM430-01-34B
Request a Quote
Description
SMC VM430-01-34B
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Manual Control Valves - 2688444 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pneumatic Manual Control Valves
2688444
Pneumatic Manual Control Valves 2688444
SMC VM430-01-34B

SMC VM430-01-34B

Supplier's Site
Control Valve - 2744551 - Radwell International
Willingboro, NJ, United States
Control Valve
2744551
Control Valve 2744551
MECHANICAL VALVE, SERIES VM400, AIR/INERT GAS, -100 KPA TO 1 MPA, 3 PORT, RC 1/8 PORT SIZE, 2 POSITION TWIST SELECTOR, BLACK PUSH BUTTON. FREE 2 YEAR RADWELL WARRANTY

MECHANICAL VALVE, SERIES VM400, AIR/INERT GAS, -100 KPA TO 1 MPA, 3 PORT, RC 1/8 PORT SIZE, 2 POSITION TWIST SELECTOR, BLACK PUSH BUTTON. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. Radwell International
Product Category Industrial Valves Industrial Valves
Product Number 2688444 2744551
Product Name Pneumatic Manual Control Valves Control Valve
Valve Type Control Valve
Primary Material Aluminum; Aluminium alloy
Media Air Gas
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-4 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - other-Plastic-Valves - strainers - 161305649 - Georg Fischer Piping Systems Ltd
Specs
Primary Material PVC-U
Valve Size 4.17 inch (106.00 mm)
Maximum Pressure 145.04 psi (102 m H2O)
View Details
57P Butterfly Valve Gear 1 5 14 - 123718015 - Asahi/America, Inc.
Specs
Valve Type Butterfly
Valve Size 1.57 inch (40.00 mm)
Maximum Pressure 150.00 psi (106 m H2O)
View Details
LHD Series 3-Way Control Solenoid Valve -  - Lee Co. (The)
Specs
Valve Type Control Valve; Solenoid; Control Solenoid Valves
Maximum Pressure 45.00 psi (31.67 m H2O)
View Details