SMC Corporation of America Solenoid Valve VQ1200-5

Description
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, DOUBLE SOLENOID, PLUG-IN, 4/5 PORT, FLUID: AIR/INERT GAS, OPERATING PRESSURE RANGE: 0.1-0.7MPA, 12/24 VDC COIL RATED VOLTAGE, 100/11/200/220 VAC, 1 WATT, -10 TO 50 DEGREE CELSIUS AMBIENT/FLUID TEMPERATURE. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, DOUBLE SOLENOID, PLUG-IN, 4/5 PORT, FLUID: AIR/INERT GAS, OPERATING PRESSURE RANGE: 0.1-0.7MPA, 12/24 VDC COIL RATED VOLTAGE, 100/11/200/220 VAC, 1 WATT, -10 TO 50 DEGREE CELSIUS AMBIENT/FLUID TEMPERATURE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - 2748907 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
2748907
Solenoid Valve 2748907
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, DOUBLE SOLENOID, PLUG-IN, 4/5 PORT, FLUID: AIR/INERT GAS, OPERATING PRESSURE RANGE: 0.1-0.7MPA, 12/24 VDC COIL RATED VOLTAGE, 100/11/200/220 VAC, 1 WATT, -10 TO 50 DEGREE CELSIUS AMBIENT/FLUID TEMPERATURE. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, DOUBLE SOLENOID, PLUG-IN, 4/5 PORT, FLUID: AIR/INERT GAS, OPERATING PRESSURE RANGE: 0.1-0.7MPA, 12/24 VDC COIL RATED VOLTAGE, 100/11/200/220 VAC, 1 WATT, -10 TO 50 DEGREE CELSIUS AMBIENT/FLUID TEMPERATURE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 2748907
Product Name Solenoid Valve
Valve Type Plug; Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Solenoid Valves - 5000005618-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
15mm MICROSOL Interface IS - 11-312E-06-HP+H110003+AYJ - IMI Life Science
Specs
Media Gas; Air
Valve Size 0.12 inch (3.00 mm)
Number of Ports 3
View Details
VALVES - BP-049-PVC-T-BSP - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVC
Valve Size 0.50 inch (12.70 mm)
View Details