PUSHBUTTON SWITCH, WITHOUT LED,
| DigiKey | |
|---|---|
| Product Category | Pushbutton Switches |
| Product Number | 3746-TM81F-RA-K-ND |
| Product Name | Pushbutton Switches |
| Actuator Specifications | Round, Button |
| Switch Function | Momentary Contact |
| Configuration | Normally Closed (NC) |
| Switching Mechanism | Single Pole, Single Throw (SPST) |
| Terminal Type | Straight PC Pins |