C&K Components Pushbutton Switches SETL BK GN AU EE

Description
Pushbutton Switch SPDT Keyswitch, Illuminated Through Hole
Request a Quote Datasheet
Description
Pushbutton Switch SPDT Keyswitch, Illuminated Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 401-1127-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
401-1127-ND
Pushbutton Switches 401-1127-ND
Pushbutton Switch SPDT Keyswitch, Illuminated Through Hole

Pushbutton Switch SPDT Keyswitch, Illuminated Through Hole

Buy Now Datasheet
Laguna Hills, CA, United States
Switches - Pushbutton Switches
1233299-SETL BK GN AU EE
Switches - Pushbutton Switches 1233299-SETL BK GN AU EE
Win Source Part Number: 1233299-SETL BK GN AU EE Category: Switches>Pushbutton Switches Series: DIGITAST Type: Keyswitch, Illuminated Termination Style: PC Pin Package: Tray Voltage Rating - DC: 24 V Standard Package: 70 Circuit: SPDT Switch Function: On-On Actuator Type: Square, Button Electrical Life: 500,000 Cycles Illumination Type, Color: LED, Green Color - Actuator/Cap: Black Actuator Marking: No Marking Mounting Type: Through Hole Temperature Range - Operating: -25°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 10mA (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9033 Mfr: C&K Other Names: 752010-5001,SE T L BK GN AU EE,SETLBKGNAUEE,*SE T L BK GN AU EE,*SETL BK GN AU EE,401-1127 Base Product Number: SETL

Win Source Part Number: 1233299-SETL BK GN AU EE
Category: Switches>Pushbutton Switches
Series: DIGITAST
Type: Keyswitch, Illuminated
Termination Style: PC Pin
Package: Tray
Voltage Rating - DC: 24 V
Standard Package: 70
Circuit: SPDT
Switch Function: On-On
Actuator Type: Square, Button
Electrical Life: 500,000 Cycles
Illumination Type, Color: LED, Green
Color - Actuator/Cap: Black
Actuator Marking: No Marking
Mounting Type: Through Hole
Temperature Range - Operating: -25°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 10mA (DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9033
Mfr: C&K
Other Names: 752010-5001,SE T L BK GN AU EE,SETLBKGNAUEE,*SE T L BK GN AU EE,*SETL BK GN AU EE,401-1127
Base Product Number: SETL

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Pushbutton Switches Pushbutton Switches
Product Number 401-1127-ND 1233299-SETL BK GN AU EE
Product Name Pushbutton Switches Switches - Pushbutton Switches
Actuator Specifications Square, Button
Switch Function Alternate Contact (Push-Push)
Switching Mechanism Single Pole, Double Throw (SPDT)
Terminal Type Straight PC Pins
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2364570-7 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC)
View Details
Micro switches - Z 6881 - T 6881-11-1-1637 -  - Schmersal Inc.
Specs
Max. Mechanical Life 3.00E7 Number of electrical operations
Operating Temp -22 to 185 F (-30 to 85 C)
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-N-R-1-NFN-00-3 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
22mm Recessed Momentary Push Buttons - 2AF4RH - Altech Corp.
Specs
Actuator Specifications Recessed Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers