PUSHBUTTON, 100mA, DPDT, On-On, PC Pin
Pushbutton Switch DPDT Standard Through Hole
SWITCH PUSH DPDT 0.1A 30V
SWITCH, PUSH BUTTON, 100MA, 30VDC, CURRENT RATING: 50 MA, CONTACT FORM: DPDT. FREE 2 YEAR RADWELL WARRANTY
SWITCH, PUSHBUTTON, DPDT, 100mA, 30VDC; Product Range:TL2285 Series; Contact Configuration:DPDT; Switch Operation:-; Pushbutton Actuator Style:Plunger for Cap; Contact Current DC Max:100mA; Contact Voltage VDC:30V RoHS Compliant: Yes
Tactile Switches DPDT ALT ACT PC MNT
| New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Radwell International | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Touch Switches and Tactile Switches | Pushbutton Switches | Touch Switches and Tactile Switches |
| Product Number | 1400-TL2285EE | EG1872-ND | TL2285EE | 132670439 | 15N9424 | TL2285EE |
| Product Name | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton | Switch, Pushbutton, Dpdt, 100Ma, 30Vdc; Product Range E-Switch | Tactile Switches |
| Switch Function | Maintained Contact | Alternate Contact (Push-Push) | ||||
| Switching Mechanism | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | |
| Terminal Type | Straight PC Pins | Straight PC Pins | Solder Pin | |||
| Max Current Rating | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps |