SWITCH PB SPST-NO 10A 250VAC
| DigiKey | |
|---|---|
| Product Category | Pushbutton Switches |
| Product Number | 32-SPM1A9M9-B-ND |
| Product Name | Pushbutton Switches |
| Actuator Specifications | Square, Button |
| Switch Function | Momentary Contact |
| Configuration | Normally Open (NO) |
| Switching Mechanism | Single Pole, Single Throw (SPST) |