Pushbutton Switch SPDT Standard Panel Mount, Snap-In
SNAP-ACTING PUSHBUTTON SWITCH, B
SNAP-ACTING PUSHBUTTON SWITCH, B
| DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 2057-SW-PB8-AE221QE-1-ND | 1001-SW-PB8-AE221QE-1 | SW-PB8-AE221QE-1 |
| Product Name | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Square, Button | Raised (Plunger Style) Pushbutton | |
| Switch Function | Momentary Contact | Momentary Contact | |
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | |
| Terminal Type | Solder Terminals | Solder Terminals | |
| Max Current Rating | 1 amps | 1 amps |