Adam Technologies, Inc. Pushbutton Switches SW-PB7-03LB32DFRB12V

Description
ANTI-VANDAL PUSHBUTTON SWITCH, 1
Request a Quote Datasheet
Description
ANTI-VANDAL PUSHBUTTON SWITCH, 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - SW-PB7-03LB32DFRB12V - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
SW-PB7-03LB32DFRB12V
Pushbutton Switches SW-PB7-03LB32DFRB12V
ANTI-VANDAL PUSHBUTTON SWITCH, 1

ANTI-VANDAL PUSHBUTTON SWITCH, 1

Buy Now
Pushbutton Switches 1001-SW-PB7-03LB32DFRB12V
ANTI-VANDAL PUSHBUTTON SWITCH, 1

ANTI-VANDAL PUSHBUTTON SWITCH, 1

Supplier's Site Datasheet
Pushbutton Switches - 2057-SW-PB7-03LB32DFRB12V-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
2057-SW-PB7-03LB32DFRB12V-ND
Pushbutton Switches 2057-SW-PB7-03LB32DFRB12V-ND
Pushbutton Switch SPDT Anti-Vandal, Illuminated Panel Mount, Front

Pushbutton Switch SPDT Anti-Vandal, Illuminated Panel Mount, Front

Buy Now Datasheet
Switches - Pushbutton Switches SW-PB7-03LB32DFRB12V
ANTI-VANDAL PUSHBUTTON SWITCH, 1

ANTI-VANDAL PUSHBUTTON SWITCH, 1

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. New Yorker Electronics Co., Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number SW-PB7-03LB32DFRB12V 1001-SW-PB7-03LB32DFRB12V 2057-SW-PB7-03LB32DFRB12V-ND SW-PB7-03LB32DFRB12V
Product Name Pushbutton Switches Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches
Features RoHS DustProof; Illuminated Switch
Actuator Specifications Round, Button Raised (Plunger Style) Pushbutton
Switch Function Alternate Contact (Push-Push)
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT
Unlock Full Specs
to access all available technical data

Similar Products

ComEx Global illuminated push button module - comex global illuminated push button module - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details
Intralogistics - Transport vehicles - Cockpit - EDL - Illuminated pushbutton - EDLMGN -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-R-1-FFN-00-3 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details