Pushbutton Switch SPDT Standard Through Hole, Right Angle
SWITCH PUSHBUTTON SPDT 0.4VA 20V
SWITCH, PUSHBUTTON, NON-ILLUMINATED, SPDT; Product Range:TP Series; Contact Configuration:SPDT; Switch Operation:Momentary;
Pushbutton Switches SWITCH PB SPDT MOM SQ .4VA BLK
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 450-2003-ND | TP11FGRA0 | 15H0513 | TP11FGRA0 |
| Product Name | Pushbutton Switches | Switches - Pushbutton Switches | Switch, Pushbutton, Non-Illuminated, Spdt; Product Range Alcoswitch Te Connectivity | Pushbutton Switches |
| Actuator Specifications | Raised (Plunger Style) Pushbutton; Rectangular, Plunger | Raised (Plunger Style) Pushbutton | Raised (Plunger Style) Pushbutton | |
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact; Momentary | |
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) |
| Terminal Type | Straight PC Pins | Solder Pin | ||
| Operating Temp | -22 to 149 F (-30 to 65 C) | -22 to 149 F (-30 to 65 C) |