CW Industries Pushbutton Switches SPM1A-7M9-B

Description
SWITCH PB SPST-NO 10A 250VAC
Request a Quote Datasheet
Description
SWITCH PB SPST-NO 10A 250VAC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 32-SPM1A-7M9-B-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
32-SPM1A-7M9-B-ND
Pushbutton Switches 32-SPM1A-7M9-B-ND
SWITCH PB SPST-NO 10A 250VAC

SWITCH PB SPST-NO 10A 250VAC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Pushbutton Switches
Product Number 32-SPM1A-7M9-B-ND
Product Name Pushbutton Switches
Actuator Specifications Square, Button
Switch Function Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2329389-6 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
ComEx flex Illuminated Button - comexflex ex i illuminated button 1 - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 0.0013 HP
Base Material Thermoplastic / Plastic
View Details
Hall Effect Linear Output Pushbutton Switch - HPL - OTTO Controls
Specs
Switch Function Momentary Contact
Features Weather resistant or waterproof
Min. Actuating Force 3.0 lbs (1.36 kg)
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-R-1-NNN-00-2 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details