IP67 ANTI-VANDAL PUSHBUTTON SWIT
Pushbutton Switch SPST-NO Anti-Vandal Panel Mount, Front
IP67 ANTI-VANDAL PUSHBUTTON SWIT
| New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1001-SW-PB11-1CSK-10 | 2057-SW-PB11-1CSK-10-ND | SW-PB11-1CSK-10 |
| Product Name | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Features | DustProof; RoHS; Weather resistant or waterproof | DustProof | |
| Actuator Specifications | Round, Button, Domed | Raised (Plunger Style) Pushbutton | |
| Switch Function | Momentary Contact | Momentary Contact | |
| Configuration | Normally Open (NO) | ||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO |