Pushbutton Switch DPDT Standard Through Hole
PUSHBUTTON, 100mA, DPDT, On-(On), PC Pin
Pushbutton Switches 100mA 30VDCMomentary DPDT
PB SWITCH, DPDT, 0.1A, 30VDC, SOLDER; Product Range:TL2201 Series; Contact Configuration:DPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Square; Contact Current DC Max:100mA; Contact Voltage VDC:30V; Switch Terminals:PC PinRoHS Compliant: Yes
SWITCH PUSH DPDT 0.1A 30V
| DigiKey | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | TL2201OAZB-ND | 1400-TL2201OAZB | TL2201OAZB | 15N9413 | TL2201OAZB |
| Product Name | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pb Switch, Dpdt, 0.1A, 30Vdc, Solder; Product Range E-Switch | Switches - Pushbutton Switches |
| Actuator Specifications | Raised (Plunger Style) Pushbutton; Plunger for Cap | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact | Maintained Contact | On-(On) | Momentary Contact | |
| Switching Mechanism | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT); DPDT |