The SB61B is a double-pole, double-throw (DPDT) pushbutton switch with momentary action, rated for 3A at 125V AC and 1.5A at 250V AC. It features solder lug terminals and a M12 P1 keyway. The actuator has a total travel of 0.094" (2.4 mm). The case is constructed from phenolic or melamine phenolic resin, with a brass bushing and nickel plating. The contacts are silver alloy with silver plating, and the terminals are copper with tin plating. Operating temperature range is -10°C to +70°C. UL, cULus, and CSA recognitions are available when ordered with corresponding markings. Panel thickness compatibility is 0.193" (4.9 mm). Mechanical life is 50,000 operations, and electrical life is 10,000 operations minimum.
3 Amp Momentary Pushbutton Switches
Pushbutton Switch DPDT Standard Panel Mount, Rear
LOW/MEDIUM CAPACITY PUSHBUTTON
SWITCH, PUSHBUTTON, DPDT, 3A, 125V, BLACK; Product Range:SB Series; Panel Cutout Diameter:12.5mm; Contact Configuration:DPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Round; Actuator / Cap Colour:Black RoHS Compliant: Yes
SWITCH PUSHBUTTON DPDT 3A 125V
Pushbutton Switches DPDT ON(ON) 10A BLK CAP SOLDER LUG
| NKK Switches | Powell Electronics, Inc. | DigiKey | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | SB61B | SB61B | 360-2917-ND | 2300-SB61B | 10X9052 | SB61B | SB61B |
| Product Name | Low & Medium Capacity Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switch, Pushbutton, Dpdt, 3A, 125V, Black; Product Range Nkk Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Round, Button | Round, Button | Raised (Plunger Style) Pushbutton | ||||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | On-(On) | Momentary Contact | |||
| Switching Mechanism | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) | ||
| Terminal Type | Panel Mount, Rear | Solder Terminals | Solder Terminals | Solder Lug | |||
| Max Current Rating | 3 amps | 3 amps | 3 amps | 3 amps |