PUSHBUTTON, 100mA, DPDT, On-On, PC Pin
Pushbutton Switch DPDT Standard Through Hole
SWITCH PUSH DPDT 0.1A 30V
Tactile Switches 100mA 30VDC Latching DPDT
| New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Touch Switches and Tactile Switches |
| Product Number | 1400-TL2201EEYB | EG6026-ND | TL2201EEYB | TL2201EEYB |
| Product Name | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Tactile Switches |
| Switch Function | Maintained Contact | Alternate Contact (Push-Push) | ||
| Switching Mechanism | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) |
| Terminal Type | Straight PC Pins | Straight PC Pins | Solder Pin | |
| Max Current Rating | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps |
| Actuator Specifications | Raised (Plunger Style) Pushbutton; Plunger for Cap | Raised (Plunger Style) Pushbutton |