E-Switch, Inc. Pushbutton Switches TL2205OABPBB

Description
PUSHBUTTON, 100mA, DPDT, On-(On), PC Pin, LED, Blue
Request a Quote Datasheet
Description
PUSHBUTTON, 100mA, DPDT, On-(On), PC Pin, LED, Blue
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 1400-TL2205OABPBB - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Pushbutton Switches
1400-TL2205OABPBB
Pushbutton Switches 1400-TL2205OABPBB
PUSHBUTTON, 100mA, DPDT, On-(On), PC Pin, LED, Blue

PUSHBUTTON, 100mA, DPDT, On-(On), PC Pin, LED, Blue

Supplier's Site Datasheet
Pushbutton Switches - EG4863-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
EG4863-ND
Pushbutton Switches EG4863-ND
Pushbutton Switch DPDT Standard, Illuminated Through Hole

Pushbutton Switch DPDT Standard, Illuminated Through Hole

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
TL2205OABPBB
Switches - Pushbutton Switches TL2205OABPBB
SWITCH PUSH DPDT 0.1A 30V

SWITCH PUSH DPDT 0.1A 30V

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
TL2205OABPBB
Pushbutton Switches TL2205OABPBB
Pushbutton Switches Illuminated Pushbtn Switches

Pushbutton Switches Illuminated Pushbtn Switches

Buy Now Datasheet
Pb Sw, Dpdt, 0.1A, 30Vdc, Blue, Solder; Product Range E-Switch - 40T9552 - Newark, An Avnet Company
Chicago, IL, United States
Pb Sw, Dpdt, 0.1A, 30Vdc, Blue, Solder; Product Range E-Switch
40T9552
Pb Sw, Dpdt, 0.1A, 30Vdc, Blue, Solder; Product Range E-Switch 40T9552
PB SW, DPDT, 0.1A, 30VDC, BLUE, SOLDER; Product Range:TL2205 Series; Contact Configuration:DPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Oval; Actuator / Cap Colour:Black; Contact Current DC Max:100mA RoHS Compliant: Yes

PB SW, DPDT, 0.1A, 30VDC, BLUE, SOLDER; Product Range:TL2205 Series; Contact Configuration:DPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Oval; Actuator / Cap Colour:Black; Contact Current DC Max:100mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1400-TL2205OABPBB EG4863-ND TL2205OABPBB TL2205OABPBB 40T9552
Product Name Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches Pushbutton Switches Pb Sw, Dpdt, 0.1A, 30Vdc, Blue, Solder; Product Range E-Switch
Switch Function Maintained Contact Momentary Contact Momentary Contact Momentary Contact; Momentary
Switching Mechanism Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); DPDT Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); DPDT
Terminal Type Straight PC Pins Straight PC Pins Solder Pin
Max Current Rating 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps
Actuator Specifications Oval, Button Raised (Plunger Style) Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

22mm Momentary Push Button 800F PB - 800FD-F3X10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Terminal Type Screw
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
PS Series Push Button Stations - PSEVSCLP-YM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed; Illuminated Switch
View Details