3 Amp Momentary Pushbutton Switches
LOW/MEDIUM CAPACITY PUSHBUTTON
Pushbutton Switch DPDT Standard Panel Mount, Rear
Pushbutton Switches DPDT ON-(ON) SOLD LG SOLDER LUG
SWITCH PUSHBUTTON DPDT 10A 125V
SWITCH, PUSHBUTTON, DPDT, 10A, 125V, BLACK; Product Range:SB Series; Panel Cutout Diameter:12.5mm; Contact Configuration:DPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Round; Actuator / Cap Colour:Black RoHS Compliant: Yes
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | SB61A | 2300-SB61A | SB61A | 360-3227-ND | SB61A | SB61A | 10X9049 |
| Product Name | Low & Medium Capacity Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Switch, Pushbutton, Dpdt, 10A, 125V, Black; Product Range Nkk Switches |
| Actuator Specifications | Round, Button | Round, Button | Raised (Plunger Style) Pushbutton | ||||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | Momentary Contact | On-(On) | |||
| Switching Mechanism | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT); DPDT | ||
| Terminal Type | Panel Mount, Rear | Solder Terminals | Solder Lug | Solder Terminals | |||
| Max Current Rating | 10 amps | 10 amps | 10 amps | 10 amps |