C&K Components Pushbutton Switches SETL GY RD 7.62 AU OA

Description
Pushbutton Switch SPDT Keyswitch, Illuminated Through Hole
Request a Quote Datasheet
Description
Pushbutton Switch SPDT Keyswitch, Illuminated Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 401-1128-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
401-1128-ND
Pushbutton Switches 401-1128-ND
Pushbutton Switch SPDT Keyswitch, Illuminated Through Hole

Pushbutton Switch SPDT Keyswitch, Illuminated Through Hole

Buy Now Datasheet
Laguna Hills, CA, United States
Switches - Pushbutton Switches
1233303-SETL GY RD 7.62 AU OA
Switches - Pushbutton Switches 1233303-SETL GY RD 7.62 AU OA
Win Source Part Number: 1233303-SETL GY RD 7.62 AU OA Category: Switches>Pushbutton Switches Series: DIGITAST Type: Keyswitch, Illuminated Termination Style: PC Pin Package: Tray Voltage Rating - DC: 24 V Standard Package: 70 Circuit: SPDT Switch Function: On-Mom Actuator Type: Square, Button Electrical Life: 5,000,000 Cycles Illumination Type, Color: LED, Red Color - Actuator/Cap: Gray Actuator Marking: No Marking Mounting Type: Through Hole Temperature Range - Operating: -25°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 10mA (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Mfr: C&K Other Names: SETL GY RD 7,62 AU OA,*SE T L GY RD 7.62 AU OA,*SETL GY RD 7.62 AU OA,SE T L GY RD AU OA,SETLGYRD7.62AU0A, 201503,401-1128,SETL GYRD7,62AUOA,SETLGYR DAUOA,750030-5003,SE TLGYRD7.62AUOA,SETLG YRD7.62AU0A Base Product Number: SETL

Win Source Part Number: 1233303-SETL GY RD 7.62 AU OA
Category: Switches>Pushbutton Switches
Series: DIGITAST
Type: Keyswitch, Illuminated
Termination Style: PC Pin
Package: Tray
Voltage Rating - DC: 24 V
Standard Package: 70
Circuit: SPDT
Switch Function: On-Mom
Actuator Type: Square, Button
Electrical Life: 5,000,000 Cycles
Illumination Type, Color: LED, Red
Color - Actuator/Cap: Gray
Actuator Marking: No Marking
Mounting Type: Through Hole
Temperature Range - Operating: -25°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 10mA (DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9031
Mfr: C&K
Other Names: SETL GY RD 7,62 AU OA,*SE T L GY RD 7.62 AU OA,*SETL GY RD 7.62 AU OA,SE T L GY RD AU OA,SETLGYRD7.62AU0A,201503,401-1128,SETLGYRD7,62AUOA,SETLGYRDAUOA,750030-5003,SETLGYRD7.62AUOA,SETLGYRD7.62AU0A
Base Product Number: SETL

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Pushbutton Switches Pushbutton Switches
Product Number 401-1128-ND 1233303-SETL GY RD 7.62 AU OA
Product Name Pushbutton Switches Switches - Pushbutton Switches
Actuator Specifications Square, Button
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Terminal Type Straight PC Pins
Unlock Full Specs
to access all available technical data

Similar Products

22mm Non-Illuminated  Extended Selector  Push Buttons - 2AS2E-3 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Hardware - AT4012GJ - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
POLARIS SMART USB Devices - polaris-smart-smart-usb-devices - BARTEC
Specs
Operating Temp -20 to 60 F (-28.89 to 15.56 C)
View Details
Pushbutton - 10764510 - Radwell International
Allen-Bradley / Rockwell Automation
View Details