Pushbutton Switch SPST Anti-Vandal Panel Mount, Front
LOW PROFILE ANTI-VANDAL PUSHBUTT
LOW PROFILE ANTI-VANDAL PUSHBUTT
| DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 2057-SW-PB7-04B4WAR-ND | 1001-SW-PB7-04B4WAR | SW-PB7-04B4WAR |
| Product Name | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Round, Button, Domed | Raised (Plunger Style) Pushbutton | |
| Switch Function | Alternate Contact (Push-Push) | ||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST | |
| Terminal Type | Quick Connect/Blade; Solder Terminals | Solder Terminals | |
| Max Current Rating | 0.1000 to 2 amps | 2 amps |