E-Switch, Inc. Pushbutton Switches TL4201EEYA

Description
PUSHBUTTON, 100mA, 4PDT, On-On, PC Pin
Request a Quote Datasheet
Description
PUSHBUTTON, 100mA, 4PDT, On-On, PC Pin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 1400-TL4201EEYA - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Pushbutton Switches
1400-TL4201EEYA
Pushbutton Switches 1400-TL4201EEYA
PUSHBUTTON, 100mA, 4PDT, On-On, PC Pin

PUSHBUTTON, 100mA, 4PDT, On-On, PC Pin

Supplier's Site Datasheet
Pushbutton Switches - EG1874-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
EG1874-ND
Pushbutton Switches EG1874-ND
Pushbutton Switch 4PDT Standard Through Hole

Pushbutton Switch 4PDT Standard Through Hole

Buy Now Datasheet
Switches - Pushbutton Switches - TL4201EEYA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
TL4201EEYA
Switches - Pushbutton Switches TL4201EEYA
SWITCH PUSH 4PDT 0.1A 30V

SWITCH PUSH 4PDT 0.1A 30V

Supplier's Site
Switch, Pushbutton, 100Ma, 30Vdc; Product Range E-Switch - 15N9537 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, 100Ma, 30Vdc; Product Range E-Switch
15N9537
Switch, Pushbutton, 100Ma, 30Vdc; Product Range E-Switch 15N9537
SWITCH, PUSHBUTTON, 100mA, 30VDC; Product Range:TL4201 Series; Contact Configuration:4PDT; Switch Operation:On-On; Pushbutton Actuator Style:Plunger for Cap; Contact Current DC Max:100mA; Contact Voltage VDC:30V RoHS Compliant: Yes

SWITCH, PUSHBUTTON, 100mA, 30VDC; Product Range:TL4201 Series; Contact Configuration:4PDT; Switch Operation:On-On; Pushbutton Actuator Style:Plunger for Cap; Contact Current DC Max:100mA; Contact Voltage VDC:30V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
TL4201EEYA
Pushbutton Switches TL4201EEYA
Pushbutton Switches 4PDT ALT ACT PC MNT

Pushbutton Switches 4PDT ALT ACT PC MNT

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1400-TL4201EEYA EG1874-ND TL4201EEYA 15N9537 TL4201EEYA
Product Name Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches Switch, Pushbutton, 100Ma, 30Vdc; Product Range E-Switch Pushbutton Switches
Switch Function Maintained Contact Alternate Contact (Push-Push) On-On
Terminal Type Straight PC Pins Straight PC Pins Solder Pin
Max Current Rating 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps
Actuator Specifications Raised (Plunger Style) Pushbutton; Plunger for Cap Raised (Plunger Style) Pushbutton
Switching Mechanism 4PDT 4PDT 4PDT
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 359623 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-R-1-NNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details