The SB63A is a double-pole, double-throw pushbutton switch with momentary action and a push-turn-lock mechanism, rated for 10A at 125V AC and 5A at 250V AC. It features solder lug terminals, a M12 P1 keyway, and is supplied with a black polybutylene terephthalate cap. The switch has a total travel of 0.094" (2.4 mm), a mechanical life of 50,000 operations, and operates within a temperature range of -10°C to +70°C. Contact resistance is ≤10 milliohms, and insulation resistance is ≥1,000 megohms at 500V DC. Dielectric strength is 2,000V AC between contacts and 1,500V AC between contacts and case. UL, cULus, and CSA certifications apply only when ordered with appropriate markings.
3 Amp Momentary Pushbutton Switches
LOW/MEDIUM CAPACITY PUSHBUTTON
LOW/MEDIUM CAPACITY PUSHBUTTON
Pushbutton Switch DPDT Standard Panel Mount, Rear
Pushbutton Switches STD SIZE PUSHBUTTON LOW TO MED CAPACITY
SWITCH PUSH DPDT 10A 125V
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | SB63A/AT414C | 2300-SB63A/AT414C | SB63A/AT414C | SB63A/AT414C-ND | SB63A/AT414C | SB63A/AT414C |
| Product Name | Low & Medium Capacity Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Round, Button | Round, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | Momentary Contact | |||
| Switching Mechanism | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | ||
| Terminal Type | Panel Mount, Rear | Solder Terminals | Solder Lug | Solder Terminals | ||
| Max Current Rating | 10 amps | 10 amps | 10 amps | 10 amps |