Pushbutton Switch SPST Anti-Vandal, Illuminated Panel Mount, Front
IP67 ANTI-VANDAL PUSHBUTTON SWIT
IP67 ANTI-VANDAL PUSHBUTTON SWIT
| DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 2057-SW-PB11-4CSKR-10-ND | 1001-SW-PB11-4CSKR-10 | SW-PB11-4CSKR-10 |
| Product Name | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Round, Button, Domed | Raised (Plunger Style) Pushbutton | |
| Switch Function | Alternate Contact (Push-Push) | ||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST | |
| Terminal Type | Quick Connect/Blade; Solder Terminals | Solder Terminals | |
| Features | DustProof; Illuminated Switch | DustProof; RoHS; Weather resistant or waterproof |