TE Connectivity Pushbutton Switches TP11CGPC2

Description
Pushbutton Switch SPST-NO Standard Through Hole
Request a Quote Datasheet
Description
Pushbutton Switch SPST-NO Standard Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 450-1124-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
450-1124-ND
Pushbutton Switches 450-1124-ND
Pushbutton Switch SPST-NO Standard Through Hole

Pushbutton Switch SPST-NO Standard Through Hole

Buy Now Datasheet
Switch, Pushbutton, Spst-No, 20V; Product Range Alcoswitch Te Connectivity - 46F2275 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Spst-No, 20V; Product Range Alcoswitch Te Connectivity
46F2275
Switch, Pushbutton, Spst-No, 20V; Product Range Alcoswitch Te Connectivity 46F2275
SWITCH, PUSHBUTTON, SPST-NO, 20V; Product Range:TP Series; Contact Configuration:SPST; Switch Operation:Momentary; Pushbutton Actuator Style:Rectangular Raised; Actuator / Cap Colour:Red; Contact Voltage VAC:20V RoHS Compliant: No

SWITCH, PUSHBUTTON, SPST-NO, 20V; Product Range:TP Series; Contact Configuration:SPST; Switch Operation:Momentary; Pushbutton Actuator Style:Rectangular Raised; Actuator / Cap Colour:Red; Contact Voltage VAC:20V RoHS Compliant: No

Supplier's Site
Shenzhen, China
Switches - Pushbutton Switches
TP11CGPC2
Switches - Pushbutton Switches TP11CGPC2
SWITCH PUSH SPST-NO 0.4VA 20V

SWITCH PUSH SPST-NO 0.4VA 20V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 450-1124-ND 46F2275 TP11CGPC2
Product Name Pushbutton Switches Switch, Pushbutton, Spst-No, 20V; Product Range Alcoswitch Te Connectivity Switches - Pushbutton Switches
Actuator Specifications Raised (Plunger Style) Pushbutton; Rectangular, Plunger Raised (Plunger Style) Pushbutton Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact; Momentary Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST Single Pole, Single Throw (SPST); SPST-NO
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 359435 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
PS Series Push Button Stations - PSEV-Y - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:4.9 in (124.5 mm), x Width:3 in (83 mm)
Features Is UL listed
View Details