The Switch, Pushbutton, SPST-NO, 0.3A, 125VAC is part of the SB40 Series from NKK Switches. It features a momentary action circuit with a round actuator style and a red cap. The switch is rated for a maximum electrical capacity of 0.3A at 125VAC and is designed for easy actuation with a low operating force of 2.16N. It has a compact panel cutout diameter of 12.5mm and is RoHS compliant. The switch is constructed with durable materials, including a phenolic resin case and brass bushing with nickel plating, ensuring reliability and longevity. It is suitable for various applications where a momentary pushbutton switch is required.
SB4011-Series Miniature Pushbutton Switches
3 AMP MOMENTARY PUSHBUTTON
Pushbutton Switch SPST-NO Standard Panel Mount, Rear
SWITCH PUSH SPST-NO 3A 125V
SWITCH, PUSHBUTTON, SPST-NO, 0.3A, 125VAC; Product Range:SB40 Series; Panel Cutout Diameter:12.5mm; Contact Configuration:SPST-N
Pushbutton Switches OFF(ON) 15/32" W/RED
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | Powell Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | SB4011NOH-2C | 2300-SB4011NOH-2C | 360-2588-ND | SB4011NOH-2C | SB4011NOH-2C | 10X9021 | SB4011NOH-2C |
| Product Name | 3 AMP Momentary Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Switch, Pushbutton, Spst-No, 0.3A, 125Vac; Product Range Nkk Switches | Pushbutton Switches |
| Actuator Specifications | Round, Button | Round, Button | Raised (Plunger Style) Pushbutton | ||||
| Switch Function | Momentary Contact; Off-Mom | Momentary Contact | Momentary Contact | Momentary Contact | Off-(On) | ||
| Switching Mechanism | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | ||
| Terminal Type | Panel Mount, Rear | Solder Terminals | Solder Terminals | Solder Lug | |||
| Max Current Rating | 3 amps | 2 to 3 amps | 3 amps |