SWITCH PB DPST-NO/NC 10A 250VAC
| DigiKey | |
|---|---|
| Product Category | Pushbutton Switches |
| Product Number | 32-SLM5A28V4M9-ND |
| Product Name | Pushbutton Switches |
| Actuator Specifications | Square, Button |
| Switch Function | Momentary Contact |
| Configuration | Normally Open (NO); Normally Closed (NC) |
| Switching Mechanism | Double Pole, Single Throw (DPST) |