PUSHBUTTON, 100mA, DPDT, On-On, PC Pin
Pushbutton Switch DPDT Standard Through Hole
Tactile Switches DPDT 30V 0.1A
SWITCH PUSH DPDT 0.1A 30V
| New Yorker Electronics Co., Inc. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Touch Switches and Tactile Switches | Pushbutton Switches |
| Product Number | 1400-TL2201EEZA | EG6027-ND | TL2201EEZA | TL2201EEZA |
| Product Name | Pushbutton Switches | Pushbutton Switches | Tactile Switches | Switches - Pushbutton Switches |
| Switch Function | Maintained Contact | Alternate Contact (Push-Push) | ||
| Switching Mechanism | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | |
| Terminal Type | Straight PC Pins | Straight PC Pins | Solder Pin | |
| Max Current Rating | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps |