E-Switch, Inc. Pushbutton Switches TL2230OAF100Q

Description
Pushbutton Switch DPDT Standard Through Hole
Request a Quote Datasheet
Description
Pushbutton Switch DPDT Standard Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - EG5462-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
EG5462-ND
Pushbutton Switches EG5462-ND
Pushbutton Switch DPDT Standard Through Hole

Pushbutton Switch DPDT Standard Through Hole

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
TL2230OAF100Q
Switches - Pushbutton Switches TL2230OAF100Q
SWITCH PUSHBUTTON DPDT 0.1A 30V

SWITCH PUSHBUTTON DPDT 0.1A 30V

Supplier's Site
Pb Switch, Dpdt, 0.1A, 30Vdc, Solder; Product Range E-Switch - 15N9420 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Dpdt, 0.1A, 30Vdc, Solder; Product Range E-Switch
15N9420
Pb Switch, Dpdt, 0.1A, 30Vdc, Solder; Product Range E-Switch 15N9420
PB SWITCH, DPDT, 0.1A, 30VDC, SOLDER; Product Range:TL2230 Series; Contact Configuration:DPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Square; Contact Current DC Max:100mA; Contact Voltage VDC:30V; Switch Terminals:PC PinRoHS Compliant: Yes

PB SWITCH, DPDT, 0.1A, 30VDC, SOLDER; Product Range:TL2230 Series; Contact Configuration:DPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Square; Contact Current DC Max:100mA; Contact Voltage VDC:30V; Switch Terminals:PC PinRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number EG5462-ND TL2230OAF100Q 15N9420
Product Name Pushbutton Switches Switches - Pushbutton Switches Pb Switch, Dpdt, 0.1A, 30Vdc, Solder; Product Range E-Switch
Actuator Specifications Raised (Plunger Style) Pushbutton; Plunger for Cap Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact On-(On)
Switching Mechanism Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); DPDT Double Pole, Double Throw (DPDT); DPDT
Unlock Full Specs
to access all available technical data

Similar Products

A3C Pushbutton Switch (Lighted/Non-Lighted) (Cylindrical 12-dia.) - A3CA-90A1-14A - Aratas America LLC
Specs
Switch Function Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO/SPST-NC
View Details
Push Button Switches - 1113772 - RS Components, Ltd.
Specs
Actuator Specifications Flat
Switch Function Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT); Double pole double throw (dpdt)
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details