The SB221NO is a single-pole normally open momentary pushbutton switch with a 3A rating at 125V AC and 1.5A at 250V AC. It features a solder lug terminal configuration, a polybutylene terephthalate (PBT) cap, and a phenolic or melamine phenolic resin case. Total travel is 0.116" (2.95mm). The switch has a mechanical life of 50,000 operations and an electrical life of 10,000 operations. Operating temperature ranges from -10°C to +70°C. Contact resistance is 10 milliohms maximum; insulation resistance is 200 megohms minimum at 500V DC. Dielectric strength is 1,500V AC for one minute between contacts. The unit is installed with a knurled nut, lockwasher, and hex backup nut. UL and cULus recognition require ordering with the appropriate suffix.
3 Amp Momentary Pushbutton Switches
LOW/MEDIUM CAPACITY PUSHBUTTON
Pushbutton Switch SPST-NO Standard Panel Mount, Rear
LOW/MEDIUM CAPACITY PUSHBUTTON
Pushbutton Switches SPST OFF(ON) SOLDER LUG 3A .520 RED CAP
PB SWITCH, SPST, 3A, 125VAC, SOLDER; Product Range:SB Series; Panel Cutout Diameter:12.5mm; Contact Configuration:SPST-N
SWITCH PUSH SPST-NO 3A 125V
| NKK Switches | Powell Electronics, Inc. | DigiKey | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | SB221NO-DC | SB221NO-DC | 360-3366-ND | 2300-SB221NO-DC | SB221NO-DC | 10X8992 | SB221NO-DC |
| Product Name | Low & Medium Capacity Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pb Switch, Spst, 3A, 125Vac, Solder; Product Range Nkk Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Round, Button | Round, Button | Raised (Plunger Style) Pushbutton | ||||
| Switch Function | Momentary Contact; Off-Mom | Momentary Contact | Off-(On) | Momentary Contact | |||
| Switching Mechanism | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST); SPST-NO | ||
| Terminal Type | Panel Mount, Rear | Solder Terminals | Solder Lug | Solder Terminals | |||
| Max Current Rating | 3 amps | 3 amps | 3 amps | 3 amps |