C&K Components Pushbutton Switches SER RD AU EE

Description
Pushbutton Switch SPDT Keyswitch Through Hole
Request a Quote Datasheet
Description
Pushbutton Switch SPDT Keyswitch Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 401-1112-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
401-1112-ND
Pushbutton Switches 401-1112-ND
Pushbutton Switch SPDT Keyswitch Through Hole

Pushbutton Switch SPDT Keyswitch Through Hole

Buy Now Datasheet
Laguna Hills, CA, United States
Switches - Pushbutton Switches
1233291-SER RD AU EE
Switches - Pushbutton Switches 1233291-SER RD AU EE
Win Source Part Number: 1233291-SER RD AU EE Category: Switches>Pushbutton Switches Series: DIGITAST Type: Keyswitch Termination Style: PC Pin Package: Tray Voltage Rating - DC: 24 V Standard Package: 100 Circuit: SPDT Switch Function: On-On Actuator Type: Square, Button Electrical Life: 500,000 Cycles Color - Actuator/Cap: Red Actuator Marking: No Marking Mounting Type: Through Hole Temperature Range - Operating: -25°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 10mA (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9033 Mfr: C&K Other Names: *SER RD AU EE,752550-1000,*SE R RD AU EE,SERRDAUEE,200753, 401-1112,SE R RD AU EE Base Product Number: SER

Win Source Part Number: 1233291-SER RD AU EE
Category: Switches>Pushbutton Switches
Series: DIGITAST
Type: Keyswitch
Termination Style: PC Pin
Package: Tray
Voltage Rating - DC: 24 V
Standard Package: 100
Circuit: SPDT
Switch Function: On-On
Actuator Type: Square, Button
Electrical Life: 500,000 Cycles
Color - Actuator/Cap: Red
Actuator Marking: No Marking
Mounting Type: Through Hole
Temperature Range - Operating: -25°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 10mA (DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9033
Mfr: C&K
Other Names: *SER RD AU EE,752550-1000,*SE R RD AU EE,SERRDAUEE,200753,401-1112,SE R RD AU EE
Base Product Number: SER

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Pushbutton Switches Pushbutton Switches
Product Number 401-1112-ND 1233291-SER RD AU EE
Product Name Pushbutton Switches Switches - Pushbutton Switches
Actuator Specifications Square, Button
Switch Function Alternate Contact (Push-Push)
Switching Mechanism Single Pole, Double Throw (SPDT)
Unlock Full Specs
to access all available technical data

Similar Products

Hardware - AT3024C - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Fully Illuminated, Vandal Resistant Pushbutton Switch - LP3-V - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Illuminated Switch; Vandal Proof; Weather resistant or waterproof
Min. Actuating Force 0.5 lbs (0.2268 kg)
View Details
Pushbutton - 355281 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
View Details