Pushbutton Switch 4PDT Standard Through Hole
PUSHBUTTON, 100mA, 4PDT, On-On, PC Pin
SWITCH PUSH 4PDT 0.1A 30V
Pushbutton Switches 0.1A 30VDC On-On
| DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | EG6069-ND | 1400-TL4201EEYB | TL4201EEYB | TL4201EEYB |
| Product Name | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Raised (Plunger Style) Pushbutton; Plunger for Cap | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Alternate Contact (Push-Push) | Maintained Contact | ||
| Switching Mechanism | 4PDT | 4PDT | ||
| Terminal Type | Straight PC Pins | Straight PC Pins |