ANTI-VANDAL, 2A, SPST, Off-(On), Solder, LED, ORANGE/GREEN, IP67
| New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1400-SV4F23SS-6K1 | 141-SV4F23SS-6K1-ND |
| Product Name | Anti-Vandal Switches | Pushbutton Switches |
| Switch Function | Momentary Contact | Momentary Contact |
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) |
| Terminal Type | Solder Terminals | Quick Connect/Blade; Solder Terminals |
| Features | DustProof; Vandal Proof; Weather resistant or waterproof | DustProof; Illuminated Switch |
| Max Current Rating | 2 amps | 2 amps |