The SB4011NCH-2B is a momentary pushbutton switch with a 3A rating at 125V AC or 2A at 250V AC, featuring silver contacts and a normally open SPST circuit. It has a threaded inch bushing (15/32-32 NS), a black slip-on cap, and solder lug terminations. The switch operates with a nominal force of 4.90N and has a total travel of 2.24mm. Its case and plunger are made of phenolic resin and urea formaldehyde resin respectively, with a brass bushing plated in nickel. It is rated for operation from -10°C to +70°C, has an insulation resistance of 200 megohms minimum at 500V DC, and a dielectric strength of 1,000V AC between contacts and case. The device meets UL and CSA standards when ordered with appropriate markings.
SB4011-Series Miniature Pushbutton Switches
3 AMP MOMENTARY PUSHBUTTON
Pushbutton Switch SPST-NC Standard Panel Mount, Rear
Pushbutton Switches SPST ON(OFF) SB SERIES
SWITCH PUSH SPST-NC 3A 125V
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | SB4011NCH-2B | 2300-SB4011NCH-2B | SB4011NCH-2B-ND | SB4011NCH-2B | SB4011NCH-2B | SB4011NCH-2B |
| Product Name | 3 AMP Momentary Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Round, Button | Round, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | Momentary Contact | Momentary Contact | ||
| Switching Mechanism | Single Pole, Single Throw (SPST); SPST-NC | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NC | ||
| Terminal Type | Panel Mount, Rear | Solder Terminals | Solder Lug | Solder Terminals | ||
| Max Current Rating | 3 amps | 2 to 3 amps | 3 amps |