Pushbutton Switch SPDT Anti-Vandal, Illuminated Panel Mount, Front
HIGH CURRENT ANTI-VANDAL PUSHBUT
HIGH CURRENT ANTI-VANDAL PUSHBUT
| DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 2057-SW-PB7-06LB22FFRG12V-ND | 1001-SW-PB7-06LB22FFRG12V | SW-PB7-06LB22FFRG12V |
| Product Name | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton | |
| Switch Function | Alternate Contact (Push-Push) | ||
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | |
| Terminal Type | Quick Connect/Blade |