E-Switch, Inc. Pushbutton Switches SV7F23SS-341

Description
Switches
Request a Quote Datasheet
Description
Switches
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 141-SV7F23SS-341-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
141-SV7F23SS-341-ND
Pushbutton Switches 141-SV7F23SS-341-ND
Switches

Switches

Buy Now Datasheet
Anti-Vandal Switches - 1400-SV7F23SS-341 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Anti-Vandal Switches
1400-SV7F23SS-341
Anti-Vandal Switches 1400-SV7F23SS-341
ANTI-VANDAL, 2A, SPST, Off-(On), Solder, LED, Blue, IP67

ANTI-VANDAL, 2A, SPST, Off-(On), Solder, LED, Blue, IP67

Supplier's Site Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc.
Product Category Pushbutton Switches Pushbutton Switches
Product Number 141-SV7F23SS-341-ND 1400-SV7F23SS-341
Product Name Pushbutton Switches Anti-Vandal Switches
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST)
Terminal Type Quick Connect/Blade; Solder Terminals Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 917932 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-R-2-NNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details