Pushbutton Switch SPDT Standard
SUBMINIATIURE PUSHBUTTON SWITCH,
SUBMINIATIURE PUSHBUTTON SWITCH,
SUBMINIATIURE PUSHBUTTON SWITCH,
| DigiKey | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 2057-SW-PB9-AB00AQE-5-ND | 1001-SW-PB9-AB00AQE-5 | SW-PB9-AB00AQE-5 | SW-PB9-AB00AQE-5 |
| Product Name | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Raised (Plunger Style) Pushbutton; Round, Plunger | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact | ||
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | ||
| Terminal Type | Solder Terminals | Solder Terminals | ||
| Max Current Rating | 1 amps | 1 amps |