Pushbutton Switch SPDT Standard Panel Mount, Rear
ALTERNATE ACTING PUSHBUTTON SWIT
ALTERNATE ACTING PUSHBUTTON SWIT
ALTERNATE ACTING PUSHBUTTON SWIT
| DigiKey | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 2057-SW-PB8-AA00A1QE-3-ND | 1001-SW-PB8-AA00A1QE-3 | SW-PB8-AA00A1QE-3 | SW-PB8-AA00A1QE-3 |
| Product Name | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | |
| Actuator Specifications | Raised (Plunger Style) Pushbutton; Round, Plunger | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Alternate Contact (Push-Push) | |||
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | ||
| Terminal Type | Solder Terminals | Solder Terminals | ||
| Max Current Rating | 6 amps | 6 amps |