PUSHBUTTON, 100mA, DPDT, On-On, PC Pin
Pushbutton Switch DPDT Standard Through Hole
Tactile Switches 100mA 30VDC Latching DPDT
SWITCH PUSH DPDT 0.1A 30V
| New Yorker Electronics Co., Inc. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Touch Switches and Tactile Switches | Pushbutton Switches |
| Product Number | 1400-TL2201EEXB | TL2201EEXB-ND | TL2201EEXB | TL2201EEXB |
| Product Name | Pushbutton Switches | Pushbutton Switches | Tactile Switches | Switches - Pushbutton Switches |
| Switch Function | Maintained Contact | Alternate Contact (Push-Push) | ||
| Switching Mechanism | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | |
| Terminal Type | Straight PC Pins | Straight PC Pins |