C&K Components Pushbutton Switches SET BK AU OA

Description
Pushbutton Switch SPDT Keyswitch Through Hole
Request a Quote Datasheet
Description
Pushbutton Switch SPDT Keyswitch Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 401-1122-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
401-1122-ND
Pushbutton Switches 401-1122-ND
Pushbutton Switch SPDT Keyswitch Through Hole

Pushbutton Switch SPDT Keyswitch Through Hole

Buy Now Datasheet
Laguna Hills, CA, United States
Switches - Pushbutton Switches
1233293-SET BK AU OA
Switches - Pushbutton Switches 1233293-SET BK AU OA
Win Source Part Number: 1233293-SET BK AU OA Category: Switches>Pushbutton Switches Series: DIGITAST Type: Keyswitch Termination Style: PC Pin Package: Tray Voltage Rating - DC: 24 V Standard Package: 70 Circuit: SPDT Switch Function: On-Mom Actuator Type: Square, Button Electrical Life: 5,000,000 Cycles Color - Actuator/Cap: Black Actuator Marking: No Marking Mounting Type: Through Hole Temperature Range - Operating: -25°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 10mA (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Mfr: C&K Other Names: SE T BK AU OA,*SE T BK AU OA,200825,*SET BK AU OA,*750010-4000,7500 10-4000,SETBKAUOA,40 1-1122 Base Product Number: SET

Win Source Part Number: 1233293-SET BK AU OA
Category: Switches>Pushbutton Switches
Series: DIGITAST
Type: Keyswitch
Termination Style: PC Pin
Package: Tray
Voltage Rating - DC: 24 V
Standard Package: 70
Circuit: SPDT
Switch Function: On-Mom
Actuator Type: Square, Button
Electrical Life: 5,000,000 Cycles
Color - Actuator/Cap: Black
Actuator Marking: No Marking
Mounting Type: Through Hole
Temperature Range - Operating: -25°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 10mA (DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9031
Mfr: C&K
Other Names: SE T BK AU OA,*SE T BK AU OA,200825,*SET BK AU OA,*750010-4000,750010-4000,SETBKAUOA,401-1122
Base Product Number: SET

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Pushbutton Switches Pushbutton Switches
Product Number 401-1122-ND 1233293-SET BK AU OA
Product Name Pushbutton Switches Switches - Pushbutton Switches
Actuator Specifications Square, Button
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Unlock Full Specs
to access all available technical data

Similar Products

Micro switches - M 6610/6620 - M2S 6610-10-K-Z 3,0M -2028 -  - Schmersal Inc.
Specs
Configuration Normally Open (NO)
Max. Mechanical Life 3.00E6 Number of electrical operations
Operating Temp -22 to 176 F (-30 to 80 C)
View Details
22mm Illuminated  Selector Push Buttons - 2ASL6LB-2-024 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Schaltbau S579 - Dead-man pushbutton -  - Schaltbau GmbH
Specs
Maximum Initial Contact Resistance 5 milliohms
View Details
Push Button Switches - 1-2416049-1 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Closed (NC)
Switching Mechanism Double Pole, Single Throw (DPST)
View Details