Pushbutton Switch SPST-NC Standard Panel Mount, Rear
7mm or 19mm Panel Cutout, 10mm or 21.5mm
7mm or 19mm Panel Cutout, 10mm or 21.5mm
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 708-3117-ND | 2048129 | 2088281 |
| Product Name | Pushbutton Switches | Push Button Switches | Push Button Switches |
| Actuator Specifications | Round, Button | ||
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact |
| Configuration | Normally Closed (NC) | ||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Spst | Single Pole, Single Throw (SPST); SPST |