E-Switch, Inc. Pushbutton Switches TL2233OA

Description
PUSHBUTTON, 100mA, DPDT, On-(On), Gull Wing
Request a Quote Datasheet
Description
PUSHBUTTON, 100mA, DPDT, On-(On), Gull Wing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 1400-TL2233OA - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Pushbutton Switches
1400-TL2233OA
Pushbutton Switches 1400-TL2233OA
PUSHBUTTON, 100mA, DPDT, On-(On), Gull Wing

PUSHBUTTON, 100mA, DPDT, On-(On), Gull Wing

Supplier's Site Datasheet
Pushbutton Switches - 141-TL2233OATR-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
141-TL2233OATR-ND
Pushbutton Switches 141-TL2233OATR-ND
Pushbutton Switch DPDT Standard Surface Mount

Pushbutton Switch DPDT Standard Surface Mount

Buy Now Datasheet
Pushbutton Switches - 141-TL2233OACT-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
141-TL2233OACT-ND
Pushbutton Switches 141-TL2233OACT-ND
Pushbutton Switch DPDT Standard Surface Mount

Pushbutton Switch DPDT Standard Surface Mount

Buy Now Datasheet
Pushbutton Switches - 141-TL2233OADKR-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
141-TL2233OADKR-ND
Pushbutton Switches 141-TL2233OADKR-ND
Pushbutton Switch DPDT Standard Surface Mount

Pushbutton Switch DPDT Standard Surface Mount

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
TL2233OA
Switches - Pushbutton Switches TL2233OA
SWITCH PB DPDT 0.1A 30V

SWITCH PB DPDT 0.1A 30V

Supplier's Site
Pb Switch, Dpdt, 0.1A, 30Vdc, Smd; Product Range E-Switch - 70AJ5209 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Dpdt, 0.1A, 30Vdc, Smd; Product Range E-Switch
70AJ5209
Pb Switch, Dpdt, 0.1A, 30Vdc, Smd; Product Range E-Switch 70AJ5209
PB SWITCH, DPDT, 0.1A, 30VDC, SMD; Product Range:TL2233 Series; Panel Cutout Diameter:-; Contact Configuration:DPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Square; Actuator / Cap Colour:-; Contact Current AC Max:- RoHS Compliant: Yes

PB SWITCH, DPDT, 0.1A, 30VDC, SMD; Product Range:TL2233 Series; Panel Cutout Diameter:-; Contact Configuration:DPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Square; Actuator / Cap Colour:-; Contact Current AC Max:- RoHS Compliant: Yes

Supplier's Site Datasheet
Pb Switch, Dpdt, 0.1A, 30Vdc, Smd; Product Range E-Switch - 70AJ5210 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Dpdt, 0.1A, 30Vdc, Smd; Product Range E-Switch
70AJ5210
Pb Switch, Dpdt, 0.1A, 30Vdc, Smd; Product Range E-Switch 70AJ5210
PB SWITCH, DPDT, 0.1A, 30VDC, SMD; Product Range:TL2233 Series; Panel Cutout Diameter:-; Contact Configuration:DPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Square; Actuator / Cap Colour:-; Contact Current AC Max:- RoHS Compliant: Yes

PB SWITCH, DPDT, 0.1A, 30VDC, SMD; Product Range:TL2233 Series; Panel Cutout Diameter:-; Contact Configuration:DPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Square; Actuator / Cap Colour:-; Contact Current AC Max:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1400-TL2233OA 141-TL2233OATR-ND 141-TL2233OACT-ND TL2233OA 70AJ5209
Product Name Pushbutton Switches Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches Pb Switch, Dpdt, 0.1A, 30Vdc, Smd; Product Range E-Switch
Switch Function Maintained Contact Momentary Contact Momentary Contact Momentary Contact Momentary Contact; Momentary
Switching Mechanism Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); DPDT Double Pole, Double Throw (DPDT); DPDT
Features Available in Tape and Reel Packaging Available in Tape and Reel Packaging RoHS
Max Current Rating 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 918324 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-R-2-FNN-00-4 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details