SWITCH PB DPST-NO 10A 250VAC
| DigiKey | |
|---|---|
| Product Category | Pushbutton Switches |
| Product Number | 32-SLA3A125VD2M9-ND |
| Product Name | Pushbutton Switches |
| Actuator Specifications | Square, Button |
| Switch Function | Alternate Contact (Push-Push) |
| Configuration | Normally Open (NO) |
| Switching Mechanism | Double Pole, Single Throw (DPST) |