3 Amp Momentary Pushbutton Switches
Pushbutton Switch SPST-NO Standard Panel Mount, Rear
NKK Switches SB221TNO Push Button Switch
LOW/MEDIUM CAPACITY PUSHBUTTON
Pushbutton Switches SPST OFF-(ON) NO 3A SCREW LUG
SWITCH PUSH SPST-NO 3A 125V
SWITCH, PUSHBUTTON, SPST-NC, 3A, 125V, BLACK; Product Range:SB Series; Panel Cutout Diameter:12.5mm; Contact Configuration:-; Switch Operation:Off-(On); Pushbutton Actuator Style:Round; Actuator / Cap Colour:Black RoHS Compliant: Yes
| NKK Switches | Powell Electronics, Inc. | DigiKey | RS Components, Ltd. | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | SB221TNO | SB221TNO | SB221TNO-ND | 1817179 | 2300-SB221TNO | SB221TNO | SB221TNO | 10X8994 |
| Product Name | Low & Medium Capacity Pushbutton | Pushbutton Switches | Pushbutton Switches | Push Button Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Switch, Pushbutton, Spst-Nc, 3A, 125V, Black; Product Range Nkk Switches |
| Actuator Specifications | Round, Button | Round, Button | Button | Raised (Plunger Style) Pushbutton | ||||
| Switch Function | Momentary Contact; Off-Mom | Momentary Contact | Momentary Contact | Off-(On) | ||||
| Switching Mechanism | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Single pole single throw (spst) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | |||
| Terminal Type | Panel Mount, Rear | Screw Terminals | Screw Terminals; Solder Terminals; Screw lug, solder lug | Screw | Screw Terminals | |||
| Max Current Rating | 3 amps | 3 amps | 3 amps | 3 amps |