PUSHBUTTON, 100mA, DPDT, On-On, PC Pin
Pushbutton Switch DPDT Standard Through Hole
SWITCH, PUSHBUTTON, DPDT, 100mA, 30VDC; Product Range:TL2201 Series; Contact Configuration:DPDT; Switch Operation:-; Pushbutton Actuator Style:Plunger for Cap; Contact Current DC Max:100mA; Contact Voltage VDC:30V RoHS Compliant: Yes
PB SWITCH, DPDT, 0.1, 30VDC, THT ROHS COMPLIANT: YES
SWITCH PUSH DPDT 0.1A 30V
Tactile Switches DPDT .1A 30V
| New Yorker Electronics Co., Inc. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Touch Switches and Tactile Switches |
| Product Number | 1400-TL2201EEYA | TL2201EEYA-ND | 15N9382 | 57AK3805 | TL2201EEYA | TL2201EEYA |
| Product Name | Pushbutton Switches | Pushbutton Switches | Switch, Pushbutton, Dpdt, 100Ma, 30Vdc; Product Range E-Switch | Pb Switch, Dpdt, 0.1, 30Vdc, Tht Rohs Compliant E-Switch | Switches - Pushbutton Switches | Tactile Switches |
| Switch Function | Maintained Contact | Alternate Contact (Push-Push) | ||||
| Switching Mechanism | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT); DPDT | ||
| Terminal Type | Straight PC Pins | Straight PC Pins | Solder Pin | |||
| Max Current Rating | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps |