SEALED SNAP-ACTING PUSHBUTTON SW
Pushbutton Switch SPDT Standard
SEALED SNAP-ACTING PUSHBUTTON SW
SEALED SNAP-ACTING PUSHBUTTON SW
| New Yorker Electronics Co., Inc. | DigiKey | Powell Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1001-SW-PB8-AA00B1GE-2 | 2057-SW-PB8-AA00B1GE-2-ND | SW-PB8-AA00B1GE-2 | SW-PB8-AA00B1GE-2 |
| Product Name | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | |
| Features | RoHS | DustProof | ||
| Actuator Specifications | Raised (Plunger Style) Pushbutton; Round, Plunger | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact | ||
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | ||
| Terminal Type | Solder Terminals | Solder Terminals |