TE Connectivity Pushbutton Switches TP11FGPC0

Description
Pushbutton Switch SPDT Standard Through Hole
Request a Quote Datasheet
Description
Pushbutton Switch SPDT Standard Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 450-2002-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
450-2002-ND
Pushbutton Switches 450-2002-ND
Pushbutton Switch SPDT Standard Through Hole

Pushbutton Switch SPDT Standard Through Hole

Buy Now Datasheet
Pushbutton Switches - TP11FGPC0 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pushbutton Switches
TP11FGPC0
Pushbutton Switches TP11FGPC0
Pushbutton Switches PB SW SPDT RECT BTN 20VAC 20VDC 0.4VA

Pushbutton Switches PB SW SPDT RECT BTN 20VAC 20VDC 0.4VA

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
TP11FGPC0
Switches - Pushbutton Switches TP11FGPC0
SWITCH PUSHBUTTON SPDT 0.4VA 20V

SWITCH PUSHBUTTON SPDT 0.4VA 20V

Supplier's Site
Switch, Pushbutton, Spdt, 20V; Product Range Alcoswitch Te Connectivity - 46F2272 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Spdt, 20V; Product Range Alcoswitch Te Connectivity
46F2272
Switch, Pushbutton, Spdt, 20V; Product Range Alcoswitch Te Connectivity 46F2272
SWITCH, PUSHBUTTON, SPDT, 20V; Product Range:TP Series; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Rectangular Raised; Actuator / Cap Colour:Black; Contact Voltage VAC:20V RoHS Compliant: No

SWITCH, PUSHBUTTON, SPDT, 20V; Product Range:TP Series; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Rectangular Raised; Actuator / Cap Colour:Black; Contact Voltage VAC:20V RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 450-2002-ND TP11FGPC0 TP11FGPC0 46F2272
Product Name Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches Switch, Pushbutton, Spdt, 20V; Product Range Alcoswitch Te Connectivity
Actuator Specifications Raised (Plunger Style) Pushbutton; Rectangular, Plunger Raised (Plunger Style) Pushbutton Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact; Momentary
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT); SPDT
Terminal Type Straight PC Pins Solder Pin
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 26096674 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Configuration Normally Open (NO); Normally Closed (NC)
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-R-1-NNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details