Pushbutton Switch DPDT Standard Through Hole
PUSHBUTTON, 100mA, DPDT, On-(On), PC Pin
SWITCH, PUSHBUTTON, DPDT, 100mA, 30VDC; Product Range:TL2285 Series; Contact Configuration:DPDT; Switch Operation:Momentary;
PB SWITCH, DPDT, 0.1, 30VDC, THT ROHS COMPLIANT: YES
SWITCH PUSH DPDT 0.1A 30V
Pushbutton Switches .1A DPDT MOMENTARY
| DigiKey | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | EG1871-ND | 1400-TL2285OA | 15N9425 | 57AK3808 | TL2285OA | TL2285OA |
| Product Name | Pushbutton Switches | Pushbutton Switches | Switch, Pushbutton, Dpdt, 100Ma, 30Vdc; Product Range E-Switch | Pb Switch, Dpdt, 0.1, 30Vdc, Tht Rohs Compliant E-Switch | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Raised (Plunger Style) Pushbutton; Plunger for Cap | Raised (Plunger Style) Pushbutton | ||||
| Switch Function | Momentary Contact | Maintained Contact | Momentary Contact; Momentary | Momentary Contact | ||
| Switching Mechanism | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) | |
| Terminal Type | Straight PC Pins | Straight PC Pins | Solder Pin |