C&K Components Switches - Pushbutton Switches SERUL GN 7.62 AU OA

Description
Win Source Part Number: 1233289-SERUL GN 7.62 AU OA Category: Switches>Pushbutton Switches Series: DIGITAST Type: Keyswitch, Illuminated Termination Style: PC Pin Package: Tray Voltage Rating - DC: 24 V Standard Package: 100 Circuit: SPDT Switch Function: On-Mom Actuator Type: Plunger for Cap Electrical Life: 5,000,000 Cycles Illumination Type, Color: LED, Green Actuator Marking: No Marking Mounting Type: Through Hole Temperature Range - Operating: -25°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 10mA (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Mfr: C&K Other Names: *SERUL GN 7,62 AU OA,753000-0004,20013 4,*SERUL GN 7.62 AU OA,SE L GN AU OA7.62,SE L GN AU OA7.62,200134,SELGNA UOA7.62,SERUL GN 7,62AUOA,SERUL GN 7,62 AU OA,SERULGN7.62AUOA,S ERUL GN 7,62AUOA,SERUL GN 7.62 AU OA,SE L GN AU OA 7.62 Base Product Number: SERUL Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1233289-SERUL GN 7.62 AU OA Category: Switches>Pushbutton Switches Series: DIGITAST Type: Keyswitch, Illuminated Termination Style: PC Pin Package: Tray Voltage Rating - DC: 24 V Standard Package: 100 Circuit: SPDT Switch Function: On-Mom Actuator Type: Plunger for Cap Electrical Life: 5,000,000 Cycles Illumination Type, Color: LED, Green Actuator Marking: No Marking Mounting Type: Through Hole Temperature Range - Operating: -25°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 10mA (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Mfr: C&K Other Names: *SERUL GN 7,62 AU OA,753000-0004,20013 4,*SERUL GN 7.62 AU OA,SE L GN AU OA7.62,SE L GN AU OA7.62,200134,SELGNA UOA7.62,SERUL GN 7,62AUOA,SERUL GN 7,62 AU OA,SERULGN7.62AUOA,S ERUL GN 7,62AUOA,SERUL GN 7.62 AU OA,SE L GN AU OA 7.62 Base Product Number: SERUL Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Switches - Pushbutton Switches
1233289-SERUL GN 7.62 AU OA
Switches - Pushbutton Switches 1233289-SERUL GN 7.62 AU OA
Win Source Part Number: 1233289-SERUL GN 7.62 AU OA Category: Switches>Pushbutton Switches Series: DIGITAST Type: Keyswitch, Illuminated Termination Style: PC Pin Package: Tray Voltage Rating - DC: 24 V Standard Package: 100 Circuit: SPDT Switch Function: On-Mom Actuator Type: Plunger for Cap Electrical Life: 5,000,000 Cycles Illumination Type, Color: LED, Green Actuator Marking: No Marking Mounting Type: Through Hole Temperature Range - Operating: -25°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 10mA (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Mfr: C&K Other Names: *SERUL GN 7,62 AU OA,753000-0004,20013 4,*SERUL GN 7.62 AU OA,SE L GN AU OA7.62,SE L GN AU OA7.62,200134,SELGNA UOA7.62,SERUL GN 7,62AUOA,SERUL GN 7,62 AU OA,SERULGN7.62AUOA,S ERUL GN 7,62AUOA,SERUL GN 7.62 AU OA,SE L GN AU OA 7.62 Base Product Number: SERUL Product Status: Obsolete

Win Source Part Number: 1233289-SERUL GN 7.62 AU OA
Category: Switches>Pushbutton Switches
Series: DIGITAST
Type: Keyswitch, Illuminated
Termination Style: PC Pin
Package: Tray
Voltage Rating - DC: 24 V
Standard Package: 100
Circuit: SPDT
Switch Function: On-Mom
Actuator Type: Plunger for Cap
Electrical Life: 5,000,000 Cycles
Illumination Type, Color: LED, Green
Actuator Marking: No Marking
Mounting Type: Through Hole
Temperature Range - Operating: -25°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 10mA (DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9031
Mfr: C&K
Other Names: *SERUL GN 7,62 AU OA,753000-0004,200134,*SERUL GN 7.62 AU OA,SE L GN AU OA7.62,SE L GN AU OA7.62,200134,SELGNAUOA7.62,SERUL GN 7,62AUOA,SERUL GN 7,62 AU OA,SERULGN7.62AUOA,SERUL GN 7,62AUOA,SERUL GN 7.62 AU OA,SE L GN AU OA 7.62
Base Product Number: SERUL
Product Status: Obsolete

Buy Now Datasheet
Pushbutton Switches - SERULGN7.62AUOA-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
SERULGN7.62AUOA-ND
Pushbutton Switches SERULGN7.62AUOA-ND
Pushbutton Switch SPDT Keyswitch, Illuminated Through Hole

Pushbutton Switch SPDT Keyswitch, Illuminated Through Hole

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Pushbutton Switches Pushbutton Switches
Product Number 1233289-SERUL GN 7.62 AU OA SERULGN7.62AUOA-ND
Product Name Switches - Pushbutton Switches Pushbutton Switches
Actuator Specifications Raised (Plunger Style) Pushbutton; Plunger for Cap
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Terminal Type Straight PC Pins
Unlock Full Specs
to access all available technical data

Similar Products

Vandal Resistant, Sealed, Alternate Action - P5-V - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features DustProof; Vandal Proof; Weather resistant or waterproof
Min. Actuating Force 3.0 lbs (1.36 kg)
View Details
22mm Illuminated Push-Pull Buttons - 2ALMPP7LB-012 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Push-Pull
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Process Sealed Subminiature Pushbutton - AB11AH-HA - NKK Switches
Specs
Actuator Specifications Round, Button
Switch Function Momentary Contact; Off-Mom
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
6 suppliers