SNAP-ACTING PUSHBUTTON SWITCH, S
Pushbutton Switch SPDT Standard Panel Mount, Rear
SNAP-ACTING PUSHBUTTON SWITCH, S
| New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1001-SW-PB8-AB00A2QE-1 | 2057-SW-PB8-AB00A2QE-1-ND | SW-PB8-AB00A2QE-1 |
| Product Name | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Features | RoHS | ||
| Actuator Specifications | Raised (Plunger Style) Pushbutton; Round, Plunger | Raised (Plunger Style) Pushbutton | |
| Switch Function | Momentary Contact | Momentary Contact | |
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | |
| Terminal Type | Straight PC Pins |