PUSHBUTTON, 100mA, DPDT, On-On, PC Pin, LED, Green
Pushbutton Switch DPDT Standard, Illuminated Through Hole
SWITCH PUSH DPDT 0.1A 30V
Pushbutton Switches Illuminated Pushbtn Switches
PB SW, DPDT, 0.1A, 30VDC, GREEN, SOLDER; Product Range:TL2205 Series; Contact Configuration:DPDT; Switch Operation:Off-On; Pushbutton Actuator Style:Oval; Actuator / Cap Colour:Black; Contact Current DC Max:100mA RoHS Compliant: Yes
| New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1400-TL2205EEBPGB | EG4857-ND | TL2205EEBPGB | TL2205EEBPGB | 40T9546 |
| Product Name | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches | Pb Sw, Dpdt, 0.1A, 30Vdc, Green, Solder; Product Range E-Switch |
| Switch Function | Maintained Contact | Alternate Contact (Push-Push) | Off-On | ||
| Switching Mechanism | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT |
| Terminal Type | Straight PC Pins | Straight PC Pins | Solder Pin | ||
| Max Current Rating | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | |
| Actuator Specifications | Oval, Button | Raised (Plunger Style) Pushbutton |