HIGH PERFORMANCE SEALED PUSHBUTT
Pushbutton Switch DPDT Standard Panel Mount, Rear
HIGH PERFORMANCE SEALED PUSHBUTT
| New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1001-SW-PB10-BAA2QE-4 | 2057-SW-PB10-BAA2QE-4-ND | SW-PB10-BAA2QE-4 |
| Product Name | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Features | RoHS | DustProof | |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton | |
| Switch Function | Alternate Contact (Push-Push) | ||
| Switching Mechanism | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | |
| Terminal Type | Straight PC Pins |