Pushbutton Switch DPDT Standard Through Hole
PUSHBUTTON, 100mA, DPDT, On-(On), PC Pin
Tactile Switches 100mA 30VDCMomentary
SWITCH PB DPDT 0.1A 30V
| DigiKey | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Touch Switches and Tactile Switches | Pushbutton Switches |
| Product Number | 141-TL2230OAF100-ND | 1400-TL2230OAF100 | TL2230OAF100 | TL2230OAF100 |
| Product Name | Pushbutton Switches | Pushbutton Switches | Tactile Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Raised (Plunger Style) Pushbutton; Plunger for Cap | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | Maintained Contact | Momentary Contact | |
| Switching Mechanism | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT |